Bourns, Inc. Fixed Inductors CS321613-6R8K

Description
6.8µH Shielded Multilayer Inductor 25mA 600mOhm Max 1206 (3216 Metric)
Request a Quote Datasheet
Description
6.8µH Shielded Multilayer Inductor 25mA 600mOhm Max 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CS321613-6R8K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CS321613-6R8K-ND
Fixed Inductors CS321613-6R8K-ND
6.8µH Shielded Multilayer Inductor 25mA 600mOhm Max 1206 (3216 Metric)

6.8µH Shielded Multilayer Inductor 25mA 600mOhm Max 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CS321613-6R8K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2624JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 1702825 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 27
View Details
Common Mode Chokes - 486-5745-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers