Bourns, Inc. Fixed Inductors CS321613-4R7K

Description
4.7µH Shielded Multilayer Inductor 50mA 800mOhm Max 1206 (3216 Metric)
Request a Quote Datasheet
Description
4.7µH Shielded Multilayer Inductor 50mA 800mOhm Max 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CS321613-4R7KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CS321613-4R7KTR-ND
Fixed Inductors CS321613-4R7KTR-ND
4.7µH Shielded Multilayer Inductor 50mA 800mOhm Max 1206 (3216 Metric)

4.7µH Shielded Multilayer Inductor 50mA 800mOhm Max 1206 (3216 Metric)

Buy Now Datasheet
SMD 4.7UH 50MA 800MOHM Inductor and Choke - 71-CS321613-4R7K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 50MA 800MOHM Inductor and Choke
71-CS321613-4R7K
SMD 4.7UH 50MA 800MOHM Inductor and Choke 71-CS321613-4R7K
FIXED IND 4.7UH 50MA 800MOHM SMD Product overview: CS321613-4R7K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 50MA, 800MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 50MA, 800MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CS321613-4R7K can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 50MA 800MOHM SMD Product overview: CS321613-4R7K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 50MA, 800MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 50MA, 800MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CS321613-4R7K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CS321613-4R7K
1030331-CS321613-4R7K
Fixed Inductors - CS321613-4R7K 1030331-CS321613-4R7K
Manufacturer: Bourns Inc. Win Source Part Number: 1030331-CS321613-4R7 K Packaging: Reel - TR Type: Multilayer Current Rating: 50mA Inductance: 4.7μH Height - Seated (Max): 0.059" (1.50mm) Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 85 @ 10MHz Frequency - Self Resonant: 35MHz Frequency - Test: 10MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 800 mOhm Max Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 1030331-CS321613-4R7K
Packaging: Reel - TR
Type: Multilayer
Current Rating: 50mA
Inductance: 4.7μH
Height - Seated (Max): 0.059" (1.50mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 85 @ 10MHz
Frequency - Self Resonant: 35MHz
Frequency - Test: 10MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 800 mOhm Max
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CS321613-4R7KTR-ND 71-CS321613-4R7K 1030331-CS321613-4R7K
Product Name Fixed Inductors SMD 4.7UH 50MA 800MOHM Inductor and Choke Fixed Inductors - CS321613-4R7K
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Multilayer Multilayer Standard; Multilayer
Core Material Ferrite Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2125953 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100 microH
Q Factor 20
View Details
Common Mode Chokes - 486-3146-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
SMD Inductor and Choke - 71-KQ0805TTE68NG - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Wirewound
Core Material Ferrite
Inductance Range 0.0680 microH
View Details
2 suppliers