Bourns, Inc. Fixed Inductors CS321613-2R7K

Description
2.7µH Shielded Multilayer Inductor 50mA 600mOhm Max 1206 (3216 Metric)
Request a Quote Datasheet
Description
2.7µH Shielded Multilayer Inductor 50mA 600mOhm Max 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CS321613-2R7KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CS321613-2R7KTR-ND
Fixed Inductors CS321613-2R7KTR-ND
2.7µH Shielded Multilayer Inductor 50mA 600mOhm Max 1206 (3216 Metric)

2.7µH Shielded Multilayer Inductor 50mA 600mOhm Max 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CS321613-2R7KTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5694-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX98-20471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 2.5 ohms
View Details
Power Inductors - ECS-MPIL0630-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers