Bourns, Inc. Fixed Inductors CS321613-2R2K

Description
2.2µH Shielded Multilayer Inductor 50mA 600mOhm Max 1206 (3216 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Multilayer Inductor 50mA 600mOhm Max 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CS321613-2R2K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CS321613-2R2K-ND
Fixed Inductors CS321613-2R2K-ND
2.2µH Shielded Multilayer Inductor 50mA 600mOhm Max 1206 (3216 Metric)

2.2µH Shielded Multilayer Inductor 50mA 600mOhm Max 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CS321613-2R2K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C21C-D827-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Encapsulated Toroidal Inductor - CMT908-H4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 16000 to ? microH
DCR 0.1600 ohms
View Details
3 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R68M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details