Bourns, Inc. Fixed Inductors CS321613-220K

Description
22µH Shielded Multilayer Inductor 25mA 1.4Ohm Max 1206 (3216 Metric)
Request a Quote Datasheet
Description
22µH Shielded Multilayer Inductor 25mA 1.4Ohm Max 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CS321613-220KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CS321613-220KTR-ND
Fixed Inductors CS321613-220KTR-ND
22µH Shielded Multilayer Inductor 25mA 1.4Ohm Max 1206 (3216 Metric)

22µH Shielded Multilayer Inductor 25mA 1.4Ohm Max 1206 (3216 Metric)

Buy Now Datasheet
Hf Inductor, 22Uh, 25Ma, 10%, 16Mhz; Inductance Bourns - 10C0038 - Newark, An Avnet Company
Chicago, IL, United States
Hf Inductor, 22Uh, 25Ma, 10%, 16Mhz; Inductance Bourns
10C0038
Hf Inductor, 22Uh, 25Ma, 10%, 16Mhz; Inductance Bourns 10C0038
HF INDUCTOR, 22UH, 25MA, 10%, 16MHZ; Inductance:22µH; DC Resistance Max:1.4ohm; Self Resonant Frequency:16MHz; DC Current Rating:25mA; Inductor Case Style:1206 [3216 Metric]; Product Range:CS321613 Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

HF INDUCTOR, 22UH, 25MA, 10%, 16MHZ; Inductance:22µH; DC Resistance Max:1.4ohm; Self Resonant Frequency:16MHz; DC Current Rating:25mA; Inductor Case Style:1206 [3216 Metric]; Product Range:CS321613 Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CS321613-220KTR-ND 10C0038
Product Name Fixed Inductors Hf Inductor, 22Uh, 25Ma, 10%, 16Mhz; Inductance Bourns
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2562SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1858252 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 33 microH
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-DFKF-18-0002-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details