Bourns, Inc. Fixed Inductors CS321613-1R8K

Description
1.8µH Shielded Multilayer Inductor 50mA 500mOhm Max 1206 (3216 Metric)
Request a Quote Datasheet
Description
1.8µH Shielded Multilayer Inductor 50mA 500mOhm Max 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CS321613-1R8K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CS321613-1R8K-ND
Fixed Inductors CS321613-1R8K-ND
1.8µH Shielded Multilayer Inductor 50mA 500mOhm Max 1206 (3216 Metric)

1.8µH Shielded Multilayer Inductor 50mA 500mOhm Max 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CS321613-1R8K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-40470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.0700 ohms
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details