Bourns, Inc. Fixed Inductors CS321613-1R5K

Description
1.5µH Shielded Multilayer Inductor 50mA 300mOhm Max 1206 (3216 Metric)
Request a Quote Datasheet
Description
1.5µH Shielded Multilayer Inductor 50mA 300mOhm Max 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CS321613-1R5KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CS321613-1R5KTR-ND
Fixed Inductors CS321613-1R5KTR-ND
1.5µH Shielded Multilayer Inductor 50mA 300mOhm Max 1206 (3216 Metric)

1.5µH Shielded Multilayer Inductor 50mA 300mOhm Max 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CS321613-1R5KTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 3-2176797-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.2200 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Application RF Choke
View Details