Bourns, Inc. Fixed Inductors CS321613-1R0K

Description
1µH Shielded Multilayer Inductor 100mA 250mOhm Max 1206 (3216 Metric)
Request a Quote Datasheet
Description
1µH Shielded Multilayer Inductor 100mA 250mOhm Max 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CS321613-1R0KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CS321613-1R0KTR-ND
Fixed Inductors CS321613-1R0KTR-ND
1µH Shielded Multilayer Inductor 100mA 250mOhm Max 1206 (3216 Metric)

1µH Shielded Multilayer Inductor 100mA 250mOhm Max 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CS321613-1R0KTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2105JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1678198 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 220 microH
View Details
Common Mode Chokes - 486-3168-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers