Bourns, Inc. Fixed Inductors CS321613-180K

Description
18µH Shielded Multilayer Inductor 25mA 1.4Ohm Max 1206 (3216 Metric)
Request a Quote Datasheet
Description
18µH Shielded Multilayer Inductor 25mA 1.4Ohm Max 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CS321613-180K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CS321613-180K-ND
Fixed Inductors CS321613-180K-ND
18µH Shielded Multilayer Inductor 25mA 1.4Ohm Max 1206 (3216 Metric)

18µH Shielded Multilayer Inductor 25mA 1.4Ohm Max 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CS321613-180K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5687-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX1005 - 102K Series SMD Power Shielded Inductors - AX1005-102K - Triad Magnetics
Specs
Technology Standard
DCR 0.0032 ohms
Rated DC Current 220 milliamps
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-150MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers