Bourns, Inc. Fixed Inductors - CS201212-2R2K CS201212-2R2K

Description
Manufacturer: Bourns Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1139369-CS201212-2R2 K Termination: SMD/SMT Length: 2 mm Inductance: 2.2 µH Tolerance: 10 % Self Resonant Frequency: 50 MHz Height: 500 µm Width: 1.25 mm Categories: Fixed Inductors DC Resistance (DCR): 400 mΩ Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Max DC Current: 50 mA RoHS: Compliant Q Factor: 80
Request a Quote
Description
Manufacturer: Bourns Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1139369-CS201212-2R2 K Termination: SMD/SMT Length: 2 mm Inductance: 2.2 µH Tolerance: 10 % Self Resonant Frequency: 50 MHz Height: 500 µm Width: 1.25 mm Categories: Fixed Inductors DC Resistance (DCR): 400 mΩ Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Max DC Current: 50 mA RoHS: Compliant Q Factor: 80
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CS201212-2R2K - 1139369-CS201212-2R2K - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - CS201212-2R2K
1139369-CS201212-2R2K
Fixed Inductors - CS201212-2R2K 1139369-CS201212-2R2K
Manufacturer: Bourns Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1139369-CS201212-2R2 K Termination: SMD/SMT Length: 2 mm Inductance: 2.2 µH Tolerance: 10 % Self Resonant Frequency: 50 MHz Height: 500 µm Width: 1.25 mm Categories: Fixed Inductors DC Resistance (DCR): 400 mΩ Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Max DC Current: 50 mA RoHS: Compliant Q Factor: 80

Manufacturer: Bourns Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1139369-CS201212-2R2K
Termination: SMD/SMT
Length: 2 mm
Inductance: 2.2 µH
Tolerance: 10 %
Self Resonant Frequency: 50 MHz
Height: 500 µm
Width: 1.25 mm
Categories: Fixed Inductors
DC Resistance (DCR): 400 mΩ
Case / Package: 0805
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Max DC Current: 50 mA
RoHS: Compliant
Q Factor: 80

Buy Now
Inductor and Choke - 71-CS201212-2R2K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-CS201212-2R2K
Inductor and Choke 71-CS201212-2R2K
Product overview: CS201212-2R2K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CS201212-2R2K can be used for catalog matching and distributor lookup.

Product overview: CS201212-2R2K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CS201212-2R2K can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1139369-CS201212-2R2K 71-CS201212-2R2K
Product Name Fixed Inductors - CS201212-2R2K Inductor and Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE180J - 1067428-KL32TTE180J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
View Details
Power Inductors - 1-2176638-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-5738-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details