Bourns, Inc. Fixed Inductors CS160808-R82K

Description
820nH Shielded Multilayer Inductor 100mA 1.4Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
820nH Shielded Multilayer Inductor 100mA 1.4Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-CS160808-R82KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CS160808-R82KTR-ND
Fixed Inductors 118-CS160808-R82KTR-ND
820nH Shielded Multilayer Inductor 100mA 1.4Ohm Max 0603 (1608 Metric)

820nH Shielded Multilayer Inductor 100mA 1.4Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 118-CS160808-R82KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CS160808-R82KCT-ND
Fixed Inductors 118-CS160808-R82KCT-ND
820nH Shielded Multilayer Inductor 100mA 1.4Ohm Max 0603 (1608 Metric)

820nH Shielded Multilayer Inductor 100mA 1.4Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 118-CS160808-R82KDKR-ND - DigiKey
Thief River Falls, MN, United States
820nH Shielded Multilayer Inductor 100mA 1.4Ohm Max 0603 (1608 Metric)

820nH Shielded Multilayer Inductor 100mA 1.4Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
SMD 100MA 1.4OHM Inductor and Choke - 71-CS160808-R82K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100MA 1.4OHM Inductor and Choke
71-CS160808-R82K
SMD 100MA 1.4OHM Inductor and Choke 71-CS160808-R82K
FIXED IND 820NH 100MA 1.4OHM SMD Product overview: CS160808-R82K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 1.4OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 1.4OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CS160808-R82K can be used for catalog matching and distributor lookup.

FIXED IND 820NH 100MA 1.4OHM SMD Product overview: CS160808-R82K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 1.4OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 1.4OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CS160808-R82K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-CS160808-R82KTR-ND 71-CS160808-R82K
Product Name Fixed Inductors SMD 100MA 1.4OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Core Material Ferrite Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-308R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0300 ohms
View Details
2 suppliers