Bourns, Inc. Fixed Inductors CS160808-R56K

Description
560nH Shielded Multilayer Inductor 150mA 900mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
560nH Shielded Multilayer Inductor 150mA 900mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CS160808-R56KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CS160808-R56KCT-ND
Fixed Inductors CS160808-R56KCT-ND
560nH Shielded Multilayer Inductor 150mA 900mOhm Max 0603 (1608 Metric)

560nH Shielded Multilayer Inductor 150mA 900mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - CS160808-R56KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CS160808-R56KDKR-ND
Fixed Inductors CS160808-R56KDKR-ND
560nH Shielded Multilayer Inductor 150mA 900mOhm Max 0603 (1608 Metric)

560nH Shielded Multilayer Inductor 150mA 900mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - CS160808-R56KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CS160808-R56KTR-ND
Fixed Inductors CS160808-R56KTR-ND
560nH Shielded Multilayer Inductor 150mA 900mOhm Max 0603 (1608 Metric)

560nH Shielded Multilayer Inductor 150mA 900mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - CS160808-R56K - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CS160808-R56K
Fixed Inductors CS160808-R56K
FIXED IND 560NH 150MA 900MOHM SM

FIXED IND 560NH 150MA 900MOHM SM

Supplier's Site Datasheet
Inductor, 560Nh, 0.15A, 0603, Shielded; Inductance Bourns - 57AC1756 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 560Nh, 0.15A, 0603, Shielded; Inductance Bourns
57AC1756
Inductor, 560Nh, 0.15A, 0603, Shielded; Inductance Bourns 57AC1756
INDUCTOR, 560NH, 0.15A, 0603, SHIELDED; Inductance:560nH; Product Range:CS160808 Series; DC Current Rating:150mA; High Frequency Inductor Case:0603 [1608 Metric]; Inductor Construction:Shielde d; DC Resistance Max:0.9ohm; Inductance RoHS Compliant: Yes

INDUCTOR, 560NH, 0.15A, 0603, SHIELDED; Inductance:560nH; Product Range:CS160808 Series; DC Current Rating:150mA; High Frequency Inductor Case:0603 [1608 Metric]; Inductor Construction:Shielded; DC Resistance Max:0.9ohm; Inductance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CS160808-R56KCT-ND CS160808-R56K 57AC1756
Product Name Fixed Inductors Fixed Inductors Inductor, 560Nh, 0.15A, 0603, Shielded; Inductance Bourns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2155JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Power Inductors - 1-1676955-6 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 2200 microH
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-3N5 0402DC-3N5XJRW , 0402DC-3N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details