Bourns, Inc. Fixed Inductors CS160808-R39K

Description
390nH Shielded Multilayer Inductor 150mA 600mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
390nH Shielded Multilayer Inductor 150mA 600mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CS160808-R39K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CS160808-R39K-ND
Fixed Inductors CS160808-R39K-ND
390nH Shielded Multilayer Inductor 150mA 600mOhm Max 0603 (1608 Metric)

390nH Shielded Multilayer Inductor 150mA 600mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CS160808-R39K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1910655P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 6.4 ohms
Rated DC Current 190 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-DKIH-3352-25D3-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
SMD 39 UH Inductor and Choke - 71-KQ1008TTER39J - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.3900 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers