Bourns, Inc. Fixed Inductors CS160808-R27K

Description
270nH Shielded Multilayer Inductor 200mA 500mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
270nH Shielded Multilayer Inductor 200mA 500mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CS160808-R27KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CS160808-R27KTR-ND
Fixed Inductors CS160808-R27KTR-ND
270nH Shielded Multilayer Inductor 200mA 500mOhm Max 0603 (1608 Metric)

270nH Shielded Multilayer Inductor 200mA 500mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - CS160808-R27KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CS160808-R27KCT-ND
Fixed Inductors CS160808-R27KCT-ND
270nH Shielded Multilayer Inductor 200mA 500mOhm Max 0603 (1608 Metric)

270nH Shielded Multilayer Inductor 200mA 500mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - CS160808-R27KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CS160808-R27KDKR-ND
Fixed Inductors CS160808-R27KDKR-ND
270nH Shielded Multilayer Inductor 200mA 500mOhm Max 0603 (1608 Metric)

270nH Shielded Multilayer Inductor 200mA 500mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CS160808-R27KTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C22C-1K10-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-304R6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.6 microH
DCR 0.0083 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers