Bourns, Inc. Fixed Inductors CS160808-82NK

Description
82nH Shielded Multilayer Inductor 200mA 250mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
82nH Shielded Multilayer Inductor 200mA 250mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CS160808-82NK-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CS160808-82NK-ND
Fixed Inductors CS160808-82NK-ND
82nH Shielded Multilayer Inductor 200mA 250mOhm Max 0603 (1608 Metric)

82nH Shielded Multilayer Inductor 200mA 250mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CS160808-82NK-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2274JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1678185 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
Common Mode Chokes - DFK-33-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details