68nH Shielded Multilayer Inductor 200mA 200mOhm Max 0603 (1608 Metric)
FIXED IND 68NH 200MA 200 MOHM
FIXED IND 68NH 200MA 200 MOHM
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 118-CS160808-68NKTR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Multilayer |
| Core Material | Ferrite |
| Configuration | Fixed |