Bourns, Inc. SMD 2.7UH 50MA 1 OHM Inductor and Choke CS160808-2R7K

Description
FIXED IND 2.7UH 50MA 1 OHM SMD Product overview: CS160808-2R7K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7UH, 50MA, 1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.7UH, 50MA, 1 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CS160808-2R7K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.7UH 50MA 1 OHM SMD Product overview: CS160808-2R7K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7UH, 50MA, 1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.7UH, 50MA, 1 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CS160808-2R7K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.7UH 50MA 1 OHM Inductor and Choke - 71-CS160808-2R7K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.7UH 50MA 1 OHM Inductor and Choke
71-CS160808-2R7K
SMD 2.7UH 50MA 1 OHM Inductor and Choke 71-CS160808-2R7K
FIXED IND 2.7UH 50MA 1 OHM SMD Product overview: CS160808-2R7K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7UH, 50MA, 1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.7UH, 50MA, 1 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CS160808-2R7K can be used for catalog matching and distributor lookup.

FIXED IND 2.7UH 50MA 1 OHM SMD Product overview: CS160808-2R7K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7UH, 50MA, 1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.7UH, 50MA, 1 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CS160808-2R7K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - CS160808-2R7KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CS160808-2R7KTR-ND
Fixed Inductors CS160808-2R7KTR-ND
2.7µH Shielded Multilayer Inductor 50mA 1Ohm Max 0603 (1608 Metric)

2.7µH Shielded Multilayer Inductor 50mA 1Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - CS160808-2R7KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CS160808-2R7KCT-ND
Fixed Inductors CS160808-2R7KCT-ND
2.7µH Shielded Multilayer Inductor 50mA 1Ohm Max 0603 (1608 Metric)

2.7µH Shielded Multilayer Inductor 50mA 1Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - CS160808-2R7KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CS160808-2R7KDKR-ND
Fixed Inductors CS160808-2R7KDKR-ND
2.7µH Shielded Multilayer Inductor 50mA 1Ohm Max 0603 (1608 Metric)

2.7µH Shielded Multilayer Inductor 50mA 1Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Inductor,ferrite,2.7Uh,10+% Tol,10-% Tol,0603-Case Rohs Compliant Bourns - 09C9973 - Newark, An Avnet Company
Chicago, IL, United States
Inductor,ferrite,2.7Uh,10+% Tol,10-% Tol,0603-Case Rohs Compliant Bourns
09C9973
Inductor,ferrite,2.7Uh,10+% Tol,10-% Tol,0603-Case Rohs Compliant Bourns 09C9973
Inductor,Ferrite,2.7 uH,10+% Tol,10-% Tol,0603-Case RoHS Compliant: Yes

Inductor,Ferrite,2.7uH,10+% Tol,10-% Tol,0603-Case RoHS Compliant: Yes

Supplier's Site
Inductor, 2.7Uh, 40Mhz, 0603 Rohs Compliant Bourns - 92AH4292 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.7Uh, 40Mhz, 0603 Rohs Compliant Bourns
92AH4292
Inductor, 2.7Uh, 40Mhz, 0603 Rohs Compliant Bourns 92AH4292
INDUCTOR, 2.7UH, 40MHZ, 0603 ROHS COMPLIANT: YES

INDUCTOR, 2.7UH, 40MHZ, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CS160808-2R7K CS160808-2R7KTR-ND 09C9973
Product Name SMD 2.7UH 50MA 1 OHM Inductor and Choke Fixed Inductors Inductor,ferrite,2.7Uh,10+% Tol,10-% Tol,0603-Case Rohs Compliant Bourns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ferrite Ferrite
Inductance Range 2.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Encapsulated Toroidal Inductor - CMT908-H4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 16000 to ? microH
DCR 0.1600 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-J123JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details