2.2µH Shielded Multilayer Inductor 50mA 900mOhm Max 0603 (1608 Metric)
2.2µH Shielded Multilayer Inductor 50mA 900mOhm Max 0603 (1608 Metric)
2.2µH Shielded Multilayer Inductor 50mA 900mOhm Max 0603 (1608 Metric)
FIXED IND 2.2UH 50MA 900MOHM SMD Product overview: CS160808-2R2K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 50MA, 900MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 50MA, 900MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CS160808-2R2K can be used for catalog matching and distributor lookup.
FIXED IND 2.2UH 50MA 900MOHM SMD
INDUCTOR, 2.2UH, 45MHZ, 0603 ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 118-CS160808-2R2KTR-ND | 71-CS160808-2R2K | CS160808-2R2K | 92AH4291 |
| Product Name | Fixed Inductors | SMD 2.2UH 50MA 900MOHM Inductor and Choke | Fixed Inductors | Inductor, 2.2Uh, 45Mhz, 0603 Rohs Compliant Bourns |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | |
| Technology | Multilayer | Multilayer | Multilayer; Multilayer | |
| Core Material | Ferrite | Ferrite | Ferrite; Ferrite | |
| Configuration | Fixed |