Bourns, Inc. Fixed Inductors CS160808-1R0K

Description
1µH Shielded Multilayer Inductor 100mA 500mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
1µH Shielded Multilayer Inductor 100mA 500mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CS160808-1R0KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CS160808-1R0KDKR-ND
Fixed Inductors CS160808-1R0KDKR-ND
1µH Shielded Multilayer Inductor 100mA 500mOhm Max 0603 (1608 Metric)

1µH Shielded Multilayer Inductor 100mA 500mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - CS160808-1R0KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CS160808-1R0KTR-ND
Fixed Inductors CS160808-1R0KTR-ND
1µH Shielded Multilayer Inductor 100mA 500mOhm Max 0603 (1608 Metric)

1µH Shielded Multilayer Inductor 100mA 500mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - CS160808-1R0KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CS160808-1R0KCT-ND
Fixed Inductors CS160808-1R0KCT-ND
1µH Shielded Multilayer Inductor 100mA 500mOhm Max 0603 (1608 Metric)

1µH Shielded Multilayer Inductor 100mA 500mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - CS160808-1R0K - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CS160808-1R0K
Fixed Inductors CS160808-1R0K
FIXED IND 1UH 100MA 500 MOHM SMD

FIXED IND 1UH 100MA 500 MOHM SMD

Supplier's Site Datasheet
Inductor, 1Uh, 10%, 0.1A, 70Mhz, 0603; Inductance Bourns - 09C9968 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 10%, 0.1A, 70Mhz, 0603; Inductance Bourns
09C9968
Inductor, 1Uh, 10%, 0.1A, 70Mhz, 0603; Inductance Bourns 09C9968
INDUCTOR, 1UH, 10%, 0.1A, 70MHZ, 0603; Inductance:1µH; DC Resistance Max:0.5ohm; Self Resonant Frequency:70MHz; DC Current Rating:100mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:CS160808 Series; Core Material:FerriteRoHS Compliant: Yes

INDUCTOR, 1UH, 10%, 0.1A, 70MHZ, 0603; Inductance:1µH; DC Resistance Max:0.5ohm; Self Resonant Frequency:70MHz; DC Current Rating:100mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:CS160808 Series; Core Material:FerriteRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CS160808-1R0KDKR-ND CS160808-1R0K 09C9968
Product Name Fixed Inductors Fixed Inductors Inductor, 1Uh, 10%, 0.1A, 70Mhz, 0603; Inductance Bourns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J472SAL4TCT-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1910633 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 180 microH
Q Factor 70
View Details
Fixed Inductors - 486-DLO1-24-0007TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details