RES THIN FILM 1206 1M 0.25%
RES THIN FILM 1206 1M 0.25%
RES THIN FILM 1206 1M 0.25%
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 118-CRT1206ACY-1004ELFTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 |
| Tolerance | 0.2500 +/- % |