Bourns, Inc. Chip Resistor - Surface Mount CRT1206-DY-24R9ELF

Description
24.9 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thin Film
Request a Quote Datasheet
Description
24.9 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CRT1206-DY-24R9ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRT1206-DY-24R9ELFTR-ND
Chip Resistor - Surface Mount 118-CRT1206-DY-24R9ELFTR-ND
24.9 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thin Film

24.9 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRT1206-DY-24R9ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRT1206-DY-24R9ELFCT-ND
Chip Resistor - Surface Mount 118-CRT1206-DY-24R9ELFCT-ND
RES SMD 24.9 OHM 0.5% 1/4W 1206

RES SMD 24.9 OHM 0.5% 1/4W 1206

Buy Now Datasheet
SMD 24.9 OHM 4W Resistor - 52-CRT1206-DY-24R9ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 24.9 OHM 4W Resistor
52-CRT1206-DY-24R9ELF
SMD 24.9 OHM 4W Resistor 52-CRT1206-DY-24R9ELF
RES SMD 24.9 OHM 0.5% 1/4W 1206 Product overview: CRT1206-DY-24R9ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24.9 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 24.9 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRT1206-DY-24R9EL F can be used for catalog matching and distributor lookup.

RES SMD 24.9 OHM 0.5% 1/4W 1206 Product overview: CRT1206-DY-24R9ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24.9 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 24.9 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRT1206-DY-24R9ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 118-CRT1206-DY-24R9ELFTR-ND 52-CRT1206-DY-24R9ELF
Product Name Chip Resistor - Surface Mount SMD 24.9 OHM 4W Resistor
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thin Film (Chip) Thin Film
Mounting / Packaging 1206; 1206 1206 (3216 Metric)
Resistance Range 24.9 ohms 24.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details