Bourns, Inc. SMD 4W Resistor CRT1206-DY-1004ELF

Description
RES SMD 1M OHM 0.5% 1/4W 1206 Product overview: CRT1206-DY-1004ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRT1206-DY-1004EL F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 1M OHM 0.5% 1/4W 1206 Product overview: CRT1206-DY-1004ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRT1206-DY-1004EL F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4W Resistor - 52-CRT1206-DY-1004ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-CRT1206-DY-1004ELF
SMD 4W Resistor 52-CRT1206-DY-1004ELF
RES SMD 1M OHM 0.5% 1/4W 1206 Product overview: CRT1206-DY-1004ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRT1206-DY-1004EL F can be used for catalog matching and distributor lookup.

RES SMD 1M OHM 0.5% 1/4W 1206 Product overview: CRT1206-DY-1004ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRT1206-DY-1004ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 118-CRT1206-DY-1004ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRT1206-DY-1004ELFCT-ND
Chip Resistor - Surface Mount 118-CRT1206-DY-1004ELFCT-ND
1 MOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thin Film

1 MOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRT1206-DY-1004ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRT1206-DY-1004ELFDKR-ND
Chip Resistor - Surface Mount 118-CRT1206-DY-1004ELFDKR-ND
1 MOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thin Film

1 MOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRT1206-DY-1004ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRT1206-DY-1004ELFTR-ND
Chip Resistor - Surface Mount 118-CRT1206-DY-1004ELFTR-ND
1 MOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thin Film

1 MOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRT1206-DY-1004ELF - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRT1206-DY-1004ELF
Resistors - Chip Resistor - Surface Mount CRT1206-DY-1004ELF
RES SMD 1M OHM 0.5% 1/4W 1206

RES SMD 1M OHM 0.5% 1/4W 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 52-CRT1206-DY-1004ELF 118-CRT1206-DY-1004ELFCT-ND CRT1206-DY-1004ELF
Product Name SMD 4W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206 (3216 Metric) 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 1.00E6 ohms 1.00E6 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Operating DC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2324FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details