100 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thin Film
RES SMD 100K OHM 0.5% 1/4W 1206
RES SMD 100K OHM 0.5% 1/4W 1206
RES SMD 100K OHM 0.5% 1/4W 1206
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 118-CRT1206-DY-1003ELFTR-ND | CRT1206-DY-1003ELF |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Current Sensing; General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | 1206; 1206 (3216 Metric) |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |