Bourns, Inc. Chip Resistor - Surface Mount CRT1206-BY-1003EAS

Description
100 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Current Sense Thin Film
Request a Quote Datasheet
Description
100 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Current Sense Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRT1206-BY-1003EASCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRT1206-BY-1003EASCT-ND
Chip Resistor - Surface Mount CRT1206-BY-1003EASCT-ND
100 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Current Sense Thin Film

100 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Current Sense Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRT1206-BY-1003EASTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRT1206-BY-1003EASTR-ND
Chip Resistor - Surface Mount CRT1206-BY-1003EASTR-ND
100 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Current Sense Thin Film

100 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Current Sense Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRT1206-BY-1003EASDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRT1206-BY-1003EASDKR-ND
Chip Resistor - Surface Mount CRT1206-BY-1003EASDKR-ND
100 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Current Sense Thin Film

100 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Current Sense Thin Film

Buy Now Datasheet
Resistor, Thin Film, 100K, 0.1%, 1206; Resistance Bourns - 81Y5973 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 100K, 0.1%, 1206; Resistance Bourns
81Y5973
Resistor, Thin Film, 100K, 0.1%, 1206; Resistance Bourns 81Y5973
RESISTOR, THIN FILM, 100K, 0.1%, 1206; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:CRT Series RoHS Compliant: Yes

RESISTOR, THIN FILM, 100K, 0.1%, 1206; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:CRT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRT1206-BY-1003EASCT-ND 81Y5973
Product Name Chip Resistor - Surface Mount Resistor, Thin Film, 100K, 0.1%, 1206; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567781 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details