Bourns, Inc. Surface Mount Resistors CRT1206-BY-1002ELF

Description
Bourns CRT1206-BY-1002ELF
Request a Quote Datasheet
Description
Bourns CRT1206-BY-1002ELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6934495 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6934495
Surface Mount Resistors 6934495
Bourns CRT1206-BY-1002ELF

Bourns CRT1206-BY-1002ELF

Supplier's Site
Surface Mount Resistors - 6934495P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6934495P
Surface Mount Resistors 6934495P
Bourns CRT1206-BY-1002ELF

Bourns CRT1206-BY-1002ELF

Supplier's Site
Surface Mount Resistors - 1674512 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1674512
Surface Mount Resistors 1674512
Bourns CRT1206-BY-1002ELF

Bourns CRT1206-BY-1002ELF

Supplier's Site
Chip Resistor - Surface Mount - CRT1206-BY-1002ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRT1206-BY-1002ELFCT-ND
Chip Resistor - Surface Mount CRT1206-BY-1002ELFCT-ND
10 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thin Film

10 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRT1206-BY-1002ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRT1206-BY-1002ELFDKR-ND
Chip Resistor - Surface Mount CRT1206-BY-1002ELFDKR-ND
10 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thin Film

10 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRT1206-BY-1002ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRT1206-BY-1002ELFTR-ND
Chip Resistor - Surface Mount CRT1206-BY-1002ELFTR-ND
10 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thin Film

10 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thin Film

Buy Now Datasheet
Res, Thin Film, 10K, 0.1%, 0.125W, 1206; Resistance Bourns - 14P5771 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 10K, 0.1%, 0.125W, 1206; Resistance Bourns
14P5771
Res, Thin Film, 10K, 0.1%, 0.125W, 1206; Resistance Bourns 14P5771
RES, THIN FILM, 10K, 0.1%, 0.125W, 1206; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:CRT SeriesRoHS Compliant: Yes

RES, THIN FILM, 10K, 0.1%, 0.125W, 1206; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:CRT SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Crt Series, 10 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Bourns - 61T4586 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Crt Series, 10 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Bourns
61T4586
Surface Mount Thin Film Resistor, Crt Series, 10 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Bourns 61T4586
Surface Mount Thin Film Resistor, CRT Series, 10 kohm, 125 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CRT Series, 10 kohm, 125 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 10K, 0.1%, 0.125W, 1206, Reel; Resistance Bourns - 84W7228 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 10K, 0.1%, 0.125W, 1206, Reel; Resistance Bourns
84W7228
Res, Thin Film, 10K, 0.1%, 0.125W, 1206, Reel; Resistance Bourns 84W7228
RES, THIN FILM, 10K, 0.1%, 0.125W, 1206, REEL; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Qualification:- RoHS Compliant: Yes

RES, THIN FILM, 10K, 0.1%, 0.125W, 1206, REEL; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6934495 6934495P CRT1206-BY-1002ELFCT-ND 14P5771 61T4586 84W7228
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Thin Film, 10K, 0.1%, 0.125W, 1206; Resistance Bourns Surface Mount Thin Film Resistor, Crt Series, 10 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Bourns Res, Thin Film, 10K, 0.1%, 0.125W, 1206, Reel; Resistance Bourns
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric]
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Power Rating 0.2500 watts 0.2500 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details