Bourns, Inc. SMD 8W Resistor CRT0805-FY-2802ELF

Description
RES SMD 28K OHM 1% 1/8W 0805 Product overview: CRT0805-FY-2802ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRT0805-FY-2802EL F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 28K OHM 1% 1/8W 0805 Product overview: CRT0805-FY-2802ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRT0805-FY-2802EL F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 8W Resistor - 52-CRT0805-FY-2802ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-CRT0805-FY-2802ELF
SMD 8W Resistor 52-CRT0805-FY-2802ELF
RES SMD 28K OHM 1% 1/8W 0805 Product overview: CRT0805-FY-2802ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRT0805-FY-2802EL F can be used for catalog matching and distributor lookup.

RES SMD 28K OHM 1% 1/8W 0805 Product overview: CRT0805-FY-2802ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRT0805-FY-2802ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 118-CRT0805-FY-2802ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRT0805-FY-2802ELFDKR-ND
Chip Resistor - Surface Mount 118-CRT0805-FY-2802ELFDKR-ND
RES SMD 28K OHM 1% 1/8W 0805

RES SMD 28K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRT0805-FY-2802ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRT0805-FY-2802ELFTR-ND
Chip Resistor - Surface Mount 118-CRT0805-FY-2802ELFTR-ND
28 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Current Sense Thin Film

28 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Current Sense Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRT0805-FY-2802ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRT0805-FY-2802ELFCT-ND
Chip Resistor - Surface Mount 118-CRT0805-FY-2802ELFCT-ND
RES SMD 28K OHM 1% 1/8W 0805

RES SMD 28K OHM 1% 1/8W 0805

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 52-CRT0805-FY-2802ELF 118-CRT0805-FY-2802ELFDKR-ND
Product Name SMD 8W Resistor Chip Resistor - Surface Mount
Technology / Construction Thin Film Thin Film (Chip)
Mounting / Packaging 0805 (2012 Metric) 0805; 0805
Resistance Range 28000 ohms
Power Rating 0.1250 watts 0.1250 watts
Operating DC Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details