RES SMD 15 OHM 0.5% 1/8W 0805
RES SMD 15 OHM 0.5% 1/8W 0805
15 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Current Sense Thin Film
RES SMD 15 OHM 0.5% 1/8W 0805 Product overview: CRT0805-DY-15R0ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRT0805-DY-15R0EL
RES SMD 15 OHM 0.5% 1/8W 0805
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 118-CRT0805-DY-15R0ELFDKR-ND | 52-CRT0805-DY-15R0ELF | CRT0805-DY-15R0ELF |
| Product Name | Chip Resistor - Surface Mount | SMD 15 OHM 8W Resistor | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Current Sensing; General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 | 0805 (2012 Metric) | 0805; 0805 (2012 Metric) |
| Resistance Range | 15 ohms | 15 ohms | 15 ohms |