RES SMD 1 OHM 0.25% 1/8W 0805 Product overview: CRT0805-CY-1R00ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRT0805-CY-1R00EL
Bourns CRT0805-CY-1R00ELF Resistor
Bourns CRT0805-CY-1R00ELF Resistor
Bourns CRT0805-CY-1R00ELF Resistor
1 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Current Sense Thin Film
1 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Current Sense Thin Film
1 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Current Sense Thin Film
RES, THIN FILM, 1R, 0.25%, 0.125W, 0805; Resistance:1ohm; Resistance Tolerance:± 0.25%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:CRT Series RoHS Compliant: Yes
RES SMD 1 OHM 0.25% 1/8W 0805
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 52-CRT0805-CY-1R00ELF | 2477173 | CRT0805-CY-1R00ELFTR-ND | 05R6998 | CRT0805-CY-1R00ELF |
| Product Name | SMD 1 OHM 8W Resistor | Surface Mount Resistors | Chip Resistor - Surface Mount | Res, Thin Film, 1R, 0.25%, 0.125W, 0805; Resistance Bourns | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film | Thin Film (Chip); Thin Film | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805 (2012 Metric) | Surface Mount Technology (SMT / SMD); 0805; 0805 | 0805; 0805 | 0805; 0805 [2012 Metric] | |
| Resistance Range | 1 ohms | 1 ohms | 1 ohms | 1 ohms | 1 ohms |
| Power Rating | 0.1250 watts | 0.1250 watts | 0.1250 watts | 0.1250 watts | 0.1250 watts |
| Operating DC Voltage | 150 volts |