Bourns, Inc. Chip Resistor - Surface Mount CRT0805-BY-6812ELF

Description
RES SMD 68.1KOHM 0.1% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 68.1KOHM 0.1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CRT0805-BY-6812ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRT0805-BY-6812ELFCT-ND
Chip Resistor - Surface Mount 118-CRT0805-BY-6812ELFCT-ND
RES SMD 68.1KOHM 0.1% 1/8W 0805

RES SMD 68.1KOHM 0.1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRT0805-BY-6812ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRT0805-BY-6812ELFTR-ND
Chip Resistor - Surface Mount 118-CRT0805-BY-6812ELFTR-ND
68.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Current Sense Thin Film

68.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Current Sense Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRT0805-BY-6812ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRT0805-BY-6812ELFDKR-ND
Chip Resistor - Surface Mount 118-CRT0805-BY-6812ELFDKR-ND
RES SMD 68.1KOHM 0.1% 1/8W 0805

RES SMD 68.1KOHM 0.1% 1/8W 0805

Buy Now Datasheet
SMD 68.1KOHM 8W Resistor - 52-CRT0805-BY-6812ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68.1KOHM 8W Resistor
52-CRT0805-BY-6812ELF
SMD 68.1KOHM 8W Resistor 52-CRT0805-BY-6812ELF
RES SMD 68.1KOHM 0.1% 1/8W 0805 Product overview: CRT0805-BY-6812ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68.1KOHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 68.1KOHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRT0805-BY-6812EL F can be used for catalog matching and distributor lookup.

RES SMD 68.1KOHM 0.1% 1/8W 0805 Product overview: CRT0805-BY-6812ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68.1KOHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 68.1KOHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRT0805-BY-6812ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 118-CRT0805-BY-6812ELFCT-ND 52-CRT0805-BY-6812ELF
Product Name Chip Resistor - Surface Mount SMD 68.1KOHM 8W Resistor
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thin Film (Chip) Thin Film
Mounting / Packaging 0805; 0805 0805 (2012 Metric)
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SR731ETTP5R6GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details