Bourns, Inc. Chip Resistor - Surface Mount CRT0805-BY-4R70ELF

Description
4.7 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Current Sense Thin Film
Request a Quote Datasheet
Description
4.7 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Current Sense Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRT0805-BY-4R70ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRT0805-BY-4R70ELFDKR-ND
Chip Resistor - Surface Mount CRT0805-BY-4R70ELFDKR-ND
4.7 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Current Sense Thin Film

4.7 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Current Sense Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRT0805-BY-4R70ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRT0805-BY-4R70ELFTR-ND
Chip Resistor - Surface Mount CRT0805-BY-4R70ELFTR-ND
4.7 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Current Sense Thin Film

4.7 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Current Sense Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRT0805-BY-4R70ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRT0805-BY-4R70ELFCT-ND
Chip Resistor - Surface Mount CRT0805-BY-4R70ELFCT-ND
4.7 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Current Sense Thin Film

4.7 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Current Sense Thin Film

Buy Now Datasheet
SMD 4.7 OHM 8W Resistor - 52-CRT0805-BY-4R70ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7 OHM 8W Resistor
52-CRT0805-BY-4R70ELF
SMD 4.7 OHM 8W Resistor 52-CRT0805-BY-4R70ELF
RES SMD 4.7 OHM 0.1% 1/8W 0805 Product overview: CRT0805-BY-4R70ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.7 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRT0805-BY-4R70EL F can be used for catalog matching and distributor lookup.

RES SMD 4.7 OHM 0.1% 1/8W 0805 Product overview: CRT0805-BY-4R70ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.7 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRT0805-BY-4R70ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRT0805-BY-4R70ELF - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRT0805-BY-4R70ELF
Resistors - Chip Resistor - Surface Mount CRT0805-BY-4R70ELF
RES SMD 4.7 OHM 0.1% 1/8W 0805

RES SMD 4.7 OHM 0.1% 1/8W 0805

Supplier's Site
Res, 4R7, 0.1%, 0805, Thin Film; Resistor Case Style Bourns - 67AC7591 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 0.1%, 0805, Thin Film; Resistor Case Style Bourns
67AC7591
Res, 4R7, 0.1%, 0805, Thin Film; Resistor Case Style Bourns 67AC7591
RES, 4R7, 0.1%, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:4.7ohm; Product Range:CRT Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 4R7, 0.1%, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:4.7ohm; Product Range:CRT Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4.7R, 0.125W, 0.1%, Thin Film, 0805; Resistance Bourns - 34AK1279 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4.7R, 0.125W, 0.1%, Thin Film, 0805; Resistance Bourns
34AK1279
Res, 4.7R, 0.125W, 0.1%, Thin Film, 0805; Resistance Bourns 34AK1279
RES, 4.7R, 0.125W, 0.1%, THIN FILM, 0805; Resistance:4.7ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 4.7R, 0.125W, 0.1%, THIN FILM, 0805; Resistance:4.7ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Res, 4.7R, 0.125W, 0.1%, Thin Film, 0805; Resistance Bourns - 05R6997 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4.7R, 0.125W, 0.1%, Thin Film, 0805; Resistance Bourns
05R6997
Res, 4.7R, 0.125W, 0.1%, Thin Film, 0805; Resistance Bourns 05R6997
RES, 4.7R, 0.125W, 0.1%, THIN FILM, 0805; Resistance:4.7ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 4.7R, 0.125W, 0.1%, THIN FILM, 0805; Resistance:4.7ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRT0805-BY-4R70ELFDKR-ND 52-CRT0805-BY-4R70ELF CRT0805-BY-4R70ELF 67AC7591 34AK1279
Product Name Chip Resistor - Surface Mount SMD 4.7 OHM 8W Resistor Resistors - Chip Resistor - Surface Mount Res, 4R7, 0.1%, 0805, Thin Film; Resistor Case Style Bourns Res, 4.7R, 0.125W, 0.1%, Thin Film, 0805; Resistance Bourns
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Current Sensing; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 (2012 Metric) 0805; 0805 (2012 Metric) 0805 0805; 0805 [2012 Metric]
Resistance Range 4.7 ohms 4.7 ohms 4.7 ohms 4.7 ohms 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 1260406 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details