RES SMD 4.02KOHM 0.1% 1/8W 0805 Product overview: CRT0805-BY-4021ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.02KOHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.02KOHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRT0805-BY-4021EL
4.02 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Current Sense Thin Film
RES SMD 4.02KOHM 0.1% 1/8W 0805
RES SMD 4.02KOHM 0.1% 1/8W 0805
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 52-CRT0805-BY-4021ELF | 118-CRT0805-BY-4021ELFTR-ND |
| Product Name | SMD 4.02KOHM 8W Resistor | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film | Thin Film (Chip) |
| Mounting / Packaging | 0805 (2012 Metric) | 0805; 0805 |
| Resistance Range | 4020 ohms | |
| Power Rating | 0.1250 watts | 0.1250 watts |
| Operating DC Voltage | 150 volts |