Bourns, Inc. SMD 8W Resistor CRT0805-BY-2002ELF

Description
RES SMD 20K OHM 0.1% 1/8W 0805 Product overview: CRT0805-BY-2002ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRT0805-BY-2002EL F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 20K OHM 0.1% 1/8W 0805 Product overview: CRT0805-BY-2002ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRT0805-BY-2002EL F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 8W Resistor - 52-CRT0805-BY-2002ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-CRT0805-BY-2002ELF
SMD 8W Resistor 52-CRT0805-BY-2002ELF
RES SMD 20K OHM 0.1% 1/8W 0805 Product overview: CRT0805-BY-2002ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRT0805-BY-2002EL F can be used for catalog matching and distributor lookup.

RES SMD 20K OHM 0.1% 1/8W 0805 Product overview: CRT0805-BY-2002ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRT0805-BY-2002ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 118-CRT0805-BY-2002ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRT0805-BY-2002ELFCT-ND
Chip Resistor - Surface Mount 118-CRT0805-BY-2002ELFCT-ND
RES SMD 20K OHM 0.1% 1/8W 0805

RES SMD 20K OHM 0.1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRT0805-BY-2002ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRT0805-BY-2002ELFDKR-ND
Chip Resistor - Surface Mount 118-CRT0805-BY-2002ELFDKR-ND
RES SMD 20K OHM 0.1% 1/8W 0805

RES SMD 20K OHM 0.1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRT0805-BY-2002ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRT0805-BY-2002ELFTR-ND
Chip Resistor - Surface Mount 118-CRT0805-BY-2002ELFTR-ND
20 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Current Sense Thin Film

20 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Current Sense Thin Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 52-CRT0805-BY-2002ELF 118-CRT0805-BY-2002ELFCT-ND
Product Name SMD 8W Resistor Chip Resistor - Surface Mount
Technology / Construction Thin Film Thin Film (Chip)
Mounting / Packaging 0805 (2012 Metric) 0805; 0805
Resistance Range 20000 ohms
Power Rating 0.1250 watts 0.1250 watts
Operating DC Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Surface Mount Resistors - 2567537 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0016 ohms
View Details