130 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Current Sense Thin Film
RES SMD 130 OHM 0.1% 1/8W 0805
RES SMD 130 OHM 0.1% 1/8W 0805 Product overview: CRT0805-BY-1300ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 130 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 130 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRT0805-BY-1300EL
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 118-CRT0805-BY-1300ELFTR-ND | 52-CRT0805-BY-1300ELF |
| Product Name | Chip Resistor - Surface Mount | SMD 130 OHM 8W Resistor |
| Configuration | Single Resistor | |
| Category / Application | Current Sensing; General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film |
| Mounting / Packaging | 0805; 0805 | 0805 (2012 Metric) |
| Resistance Range | 130 ohms | 130 ohms |