Bourns, Inc. Chip Resistor - Surface Mount CRT0805-BY-1132ELF

Description
11.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Current Sense Thin Film
Request a Quote Datasheet
Description
11.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Current Sense Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CRT0805-BY-1132ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRT0805-BY-1132ELFTR-ND
Chip Resistor - Surface Mount 118-CRT0805-BY-1132ELFTR-ND
11.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Current Sense Thin Film

11.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Current Sense Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRT0805-BY-1132ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRT0805-BY-1132ELFCT-ND
Chip Resistor - Surface Mount 118-CRT0805-BY-1132ELFCT-ND
RES SMD 11.3KOHM 0.1% 1/8W 0805

RES SMD 11.3KOHM 0.1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRT0805-BY-1132ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRT0805-BY-1132ELFDKR-ND
Chip Resistor - Surface Mount 118-CRT0805-BY-1132ELFDKR-ND
RES SMD 11.3KOHM 0.1% 1/8W 0805

RES SMD 11.3KOHM 0.1% 1/8W 0805

Buy Now Datasheet
SMD 11.3KOHM 8W Resistor - 52-CRT0805-BY-1132ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 11.3KOHM 8W Resistor
52-CRT0805-BY-1132ELF
SMD 11.3KOHM 8W Resistor 52-CRT0805-BY-1132ELF
RES SMD 11.3KOHM 0.1% 1/8W 0805 Product overview: CRT0805-BY-1132ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 11.3KOHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 11.3KOHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRT0805-BY-1132EL F can be used for catalog matching and distributor lookup.

RES SMD 11.3KOHM 0.1% 1/8W 0805 Product overview: CRT0805-BY-1132ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 11.3KOHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 11.3KOHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRT0805-BY-1132ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 118-CRT0805-BY-1132ELFTR-ND 52-CRT0805-BY-1132ELF
Product Name Chip Resistor - Surface Mount SMD 11.3KOHM 8W Resistor
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thin Film (Chip) Thin Film
Mounting / Packaging 0805; 0805 0805 (2012 Metric)
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details