Bourns, Inc. Surface Mount Resistors CRT0805-BY-1002ELF

Description
Bourns CRT0805-BY-1002ELF
Request a Quote Datasheet
Description
Bourns CRT0805-BY-1002ELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6934485P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6934485P
Surface Mount Resistors 6934485P
Bourns CRT0805-BY-1002ELF

Bourns CRT0805-BY-1002ELF

Supplier's Site
Surface Mount Resistors - 1674509 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1674509
Surface Mount Resistors 1674509
Bourns CRT0805-BY-1002ELF

Bourns CRT0805-BY-1002ELF

Supplier's Site
Chip Resistor - Surface Mount - CRT0805-BY-1002ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRT0805-BY-1002ELFTR-ND
Chip Resistor - Surface Mount CRT0805-BY-1002ELFTR-ND
10 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Current Sense Thin Film

10 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Current Sense Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRT0805-BY-1002ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRT0805-BY-1002ELFCT-ND
Chip Resistor - Surface Mount CRT0805-BY-1002ELFCT-ND
10 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Current Sense Thin Film

10 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Current Sense Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRT0805-BY-1002ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRT0805-BY-1002ELFDKR-ND
Chip Resistor - Surface Mount CRT0805-BY-1002ELFDKR-ND
10 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Current Sense Thin Film

10 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Current Sense Thin Film

Buy Now Datasheet
SMD 8W Resistor - 52-CRT0805-BY-1002ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-CRT0805-BY-1002ELF
SMD 8W Resistor 52-CRT0805-BY-1002ELF
RES SMD 10K OHM 0.1% 1/8W 0805 Product overview: CRT0805-BY-1002ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRT0805-BY-1002EL F can be used for catalog matching and distributor lookup.

RES SMD 10K OHM 0.1% 1/8W 0805 Product overview: CRT0805-BY-1002ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRT0805-BY-1002ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thin Film, 10K, 0.1%, 0.125W, 0805; Resistance Bourns - 14P5707 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 10K, 0.1%, 0.125W, 0805; Resistance Bourns
14P5707
Res, Thin Film, 10K, 0.1%, 0.125W, 0805; Resistance Bourns 14P5707
RES, THIN FILM, 10K, 0.1%, 0.125W, 0805; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:CRT SeriesRoHS Compliant: Yes

RES, THIN FILM, 10K, 0.1%, 0.125W, 0805; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:CRT SeriesRoHS Compliant: Yes

Supplier's Site
Res, Thin Film, 10K, 0.1%, 0.1W, 0805, Reel; Resistance Bourns - 84W7224 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 10K, 0.1%, 0.1W, 0805, Reel; Resistance Bourns
84W7224
Res, Thin Film, 10K, 0.1%, 0.1W, 0805, Reel; Resistance Bourns 84W7224
RES, THIN FILM, 10K, 0.1%, 0.1W, 0805, REEL; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, THIN FILM, 10K, 0.1%, 0.1W, 0805, REEL; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Crt Series, 10 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Bourns - 61T4581 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Crt Series, 10 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Bourns
61T4581
Surface Mount Thin Film Resistor, Crt Series, 10 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Bourns 61T4581
Surface Mount Thin Film Resistor, CRT Series, 10 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CRT Series, 10 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Bourns - 12AC0486 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Bourns
12AC0486
Res, 10K, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Bourns 12AC0486
RES, 10K, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:10kohm; Product Range:CRT Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 10K, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:10kohm; Product Range:CRT Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6934485P 1674509 CRT0805-BY-1002ELFTR-ND 52-CRT0805-BY-1002ELF 14P5707 84W7224 61T4581 12AC0486
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount SMD 8W Resistor Res, Thin Film, 10K, 0.1%, 0.125W, 0805; Resistance Bourns Res, Thin Film, 10K, 0.1%, 0.1W, 0805, Reel; Resistance Bourns Surface Mount Thin Film Resistor, Crt Series, 10 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Bourns Res, 10K, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Bourns
Technology / Construction Thin Film (Chip); Thin Film Thin film Thin Film (Chip) Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805; 0805 0805 (2012 Metric) 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD) 0805
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Power Rating 0.1300 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1000 watts 0.1250 watts
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 1469490 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details