4.99 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Current Sense Thin Film
4.99 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Current Sense Thin Film
4.99 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Current Sense Thin Film
Win Source Part Number: 1060044-CRT0603-FY-4
Category: Resistors>Chip Resistor - Surface Mount
Series: CRT-AS
Features: Anti-Sulfur, Current Sense
Package: Tape & Reel
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 4.99 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm)
Alternative Parts (Cross-Reference): MCT06030C4991FP500; RT0603FRE074K99L; MCT06030C4701FP500; MCT06030C5101FP500; ERJ-3EKF4991V; RC0603FR-074K99LCRT0
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Bourns Inc.
Other Names: CRT0603-FY-4991EASTR
Base Product Number: CRT0603
RES SMD 4.99K OHM 1/10W 1% 0603 Product overview: CRT0603-FY-4991EAS from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRT0603-FY-4991EA
RES SMD 4.99K OHM 1/10W 1% 0603
RESISTOR, THIN FILM, 4K99, 1%, 0603; Resistance:4.99kohm;
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | CRT0603-FY-4991EASTR-ND | 1060044-CRT0603-FY-4991EAS | 52-CRT0603-FY-4991EAS | CRT0603-FY-4991EAS | 81Y5970 |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | SMD 10W Resistor | Resistors - Chip Resistor - Surface Mount | Resistor, Thin Film, 4K99, 1%, 0603; Resistance Bourns |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | Current Sensing; General Use | Precision Resistor | |||
| Technology / Construction | Thin Film (Chip) | MetalFilm; Thin Film (Chip) | Thin Film | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603 (1608 Metric) | 0603; 0603 (1608 Metric) | 0603; 0603 [1608 Metric] | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |