Bourns, Inc. Chip Resistor - Surface Mount CRT0603-BZ-1000ELF

Description
100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Current Sense Thin Film
Request a Quote Datasheet
Description
100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Current Sense Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRT0603-BZ-1000ELF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRT0603-BZ-1000ELF-ND
Chip Resistor - Surface Mount CRT0603-BZ-1000ELF-ND
100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Current Sense Thin Film

100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Current Sense Thin Film

Buy Now Datasheet
Chip Resistors Precision Rohs Compliant Bourns - 32M8324 - Newark, An Avnet Company
Chicago, IL, United States
Chip Resistors Precision Rohs Compliant Bourns
32M8324
Chip Resistors Precision Rohs Compliant Bourns 32M8324
CHIP RESISTORS - PRECISION ROHS COMPLIANT: YES

CHIP RESISTORS - PRECISION ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRT0603-BZ-1000ELF-ND 32M8324
Product Name Chip Resistor - Surface Mount Chip Resistors Precision Rohs Compliant Bourns
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.1 OHM 2W Resistor - 52-RL73H2ER10FTD - ERSAELECTRONICS PTE. LTD.
Specs
Technology / Construction Thick Film
Mounting / Packaging 1210 (3225 Metric)
Resistance Range 0.1000 ohms
View Details
4 suppliers
Surface Mount Resistors - 2567459 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details