Bourns, Inc. Chip Resistor - Surface Mount CRT0603-BY-6491ELF

Description
6.49 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Current Sense Thin Film
Request a Quote Datasheet
Description
6.49 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Current Sense Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CRT0603-BY-6491ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRT0603-BY-6491ELFTR-ND
Chip Resistor - Surface Mount 118-CRT0603-BY-6491ELFTR-ND
6.49 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Current Sense Thin Film

6.49 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Current Sense Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRT0603-BY-6491ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRT0603-BY-6491ELFCT-ND
Chip Resistor - Surface Mount 118-CRT0603-BY-6491ELFCT-ND
RES SMD 6.49KOHM 0.1% 1/10W 0603

RES SMD 6.49KOHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRT0603-BY-6491ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRT0603-BY-6491ELFDKR-ND
Chip Resistor - Surface Mount 118-CRT0603-BY-6491ELFDKR-ND
RES SMD 6.49KOHM 0.1% 1/10W 0603

RES SMD 6.49KOHM 0.1% 1/10W 0603

Buy Now Datasheet
SMD 6.49KOHM 10W Resistor - 52-CRT0603-BY-6491ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.49KOHM 10W Resistor
52-CRT0603-BY-6491ELF
SMD 6.49KOHM 10W Resistor 52-CRT0603-BY-6491ELF
RES SMD 6.49KOHM 0.1% 1/10W 0603 Product overview: CRT0603-BY-6491ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.49KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 6.49KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRT0603-BY-6491EL F can be used for catalog matching and distributor lookup.

RES SMD 6.49KOHM 0.1% 1/10W 0603 Product overview: CRT0603-BY-6491ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.49KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 6.49KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRT0603-BY-6491ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 118-CRT0603-BY-6491ELFTR-ND 52-CRT0603-BY-6491ELF
Product Name Chip Resistor - Surface Mount SMD 6.49KOHM 10W Resistor
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thin Film (Chip) Thin Film
Mounting / Packaging 0603; 0603 0603 (1608 Metric)
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R8R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details