475 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Current Sense Thin Film
RESTHINFILM 0603 475K 0.1% 100MW
RESTHINFILM 0603 475K 0.1% 100MW
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 118-CRT0603-BY-4753ELFTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Current Sensing; General Use |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 |
| Tolerance | 0.1000 +/- % |