Bourns, Inc. Chip Resistor - Surface Mount CRT0603-BY-2003ELF

Description
RES SMD 200K OHM 0.1% 1/10W 0603
Request a Quote Datasheet
Description
RES SMD 200K OHM 0.1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CRT0603-BY-2003ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRT0603-BY-2003ELFDKR-ND
Chip Resistor - Surface Mount 118-CRT0603-BY-2003ELFDKR-ND
RES SMD 200K OHM 0.1% 1/10W 0603

RES SMD 200K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRT0603-BY-2003ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRT0603-BY-2003ELFCT-ND
Chip Resistor - Surface Mount 118-CRT0603-BY-2003ELFCT-ND
RES SMD 200K OHM 0.1% 1/10W 0603

RES SMD 200K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRT0603-BY-2003ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRT0603-BY-2003ELFTR-ND
Chip Resistor - Surface Mount 118-CRT0603-BY-2003ELFTR-ND
200 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Current Sense Thin Film

200 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Current Sense Thin Film

Buy Now Datasheet
SMD 10W Resistor - 52-CRT0603-BY-2003ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-CRT0603-BY-2003ELF
SMD 10W Resistor 52-CRT0603-BY-2003ELF
RES SMD 200K OHM 0.1% 1/10W 0603 Product overview: CRT0603-BY-2003ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRT0603-BY-2003EL F can be used for catalog matching and distributor lookup.

RES SMD 200K OHM 0.1% 1/10W 0603 Product overview: CRT0603-BY-2003ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRT0603-BY-2003ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 118-CRT0603-BY-2003ELFDKR-ND 52-CRT0603-BY-2003ELF
Product Name Chip Resistor - Surface Mount SMD 10W Resistor
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thin Film (Chip) Thin Film
Mounting / Packaging 0603; 0603 0603 (1608 Metric)
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573290 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 3300 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details