12 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Current Sense Thin Film
RES SMD 12K OHM 0.1% 1/10W 0603
RES SMD 12K OHM 0.1% 1/10W 0603
RES SMD 12K OHM 0.1% 1/10W 0603 Product overview: CRT0603-BY-1202ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRT0603-BY-1202EL
RES SMD 12K OHM 0.1% 1/10W 0603
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 118-CRT0603-BY-1202ELFTR-ND | 52-CRT0603-BY-1202ELF | CRT0603-BY-1202ELF |
| Product Name | Chip Resistor - Surface Mount | SMD 10W Resistor | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Current Sensing; General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603 (1608 Metric) | 0603; 0603 (1608 Metric) |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |