Bourns, Inc. Surface Mount Resistors CRT0603-BY-10R0ELF

Description
Bourns CRT0603-BY-10R0ELF
Request a Quote Datasheet
Description
Bourns CRT0603-BY-10R0ELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6934482 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6934482
Surface Mount Resistors 6934482
Bourns CRT0603-BY-10R0ELF

Bourns CRT0603-BY-10R0ELF

Supplier's Site
Surface Mount Resistors - 6934482P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6934482P
Surface Mount Resistors 6934482P
Bourns CRT0603-BY-10R0ELF

Bourns CRT0603-BY-10R0ELF

Supplier's Site
Surface Mount Resistors - 1674508 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1674508
Surface Mount Resistors 1674508
Bourns CRT0603-BY-10R0ELF

Bourns CRT0603-BY-10R0ELF

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1326137-CRT0603-BY-10R0ELF - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326137-CRT0603-BY-10R0ELF
Resistors - Chip Resistor - Surface Mount 1326137-CRT0603-BY-10R0ELF
Manufacturer: Bourns Inc. Win Source Part Number: 1326137-CRT0603-BY-1 0R0ELF Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Current Sense Size / Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 10 Ohms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: CRT0603BY10R0ELF,CRT 0603-BY-10R0ELFCT,CR T0603-BY-10R0ELFDKR, CRT0603-BY-10R0ELFTR Base Product Number: CRT0603 RoHS Status: ROHS3 Compliant

Manufacturer: Bourns Inc.
Win Source Part Number: 1326137-CRT0603-BY-10R0ELF
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Current Sense
Size / Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 10 Ohms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: CRT0603BY10R0ELF,CRT0603-BY-10R0ELFCT,CRT0603-BY-10R0ELFDKR,CRT0603-BY-10R0ELFTR
Base Product Number: CRT0603
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 10 OHM 10W Resistor - 52-CRT0603-BY-10R0ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10 OHM 10W Resistor
52-CRT0603-BY-10R0ELF
SMD 10 OHM 10W Resistor 52-CRT0603-BY-10R0ELF
RES SMD 10 OHM 0.1% 1/10W 0603 Product overview: CRT0603-BY-10R0ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRT0603-BY-10R0EL F can be used for catalog matching and distributor lookup.

RES SMD 10 OHM 0.1% 1/10W 0603 Product overview: CRT0603-BY-10R0ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRT0603-BY-10R0ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRT0603-BY-10R0ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRT0603-BY-10R0ELFTR-ND
Chip Resistor - Surface Mount CRT0603-BY-10R0ELFTR-ND
10 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Current Sense Thin Film

10 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Current Sense Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRT0603-BY-10R0ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRT0603-BY-10R0ELFDKR-ND
Chip Resistor - Surface Mount CRT0603-BY-10R0ELFDKR-ND
10 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Current Sense Thin Film

10 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Current Sense Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRT0603-BY-10R0ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRT0603-BY-10R0ELFCT-ND
Chip Resistor - Surface Mount CRT0603-BY-10R0ELFCT-ND
10 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Current Sense Thin Film

10 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Current Sense Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRT0603-BY-10R0ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRT0603-BY-10R0ELF
Chip Resistor - Surface Mount CRT0603-BY-10R0ELF
RES SMD 10 OHM 0.1% 1/10W 0603

RES SMD 10 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Crt Series, 10 Ohm, 62.5 Mw, 0.1%, 50 V Rohs Compliant Bourns - 61T4577 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Crt Series, 10 Ohm, 62.5 Mw, 0.1%, 50 V Rohs Compliant Bourns
61T4577
Surface Mount Thin Film Resistor, Crt Series, 10 Ohm, 62.5 Mw, 0.1%, 50 V Rohs Compliant Bourns 61T4577
Surface Mount Thin Film Resistor, CRT Series, 10 ohm, 62.5 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CRT Series, 10 ohm, 62.5 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 10R, 0.1%, 0.0625W, 0603, Reel; Resistance Bourns - 84W7220 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 10R, 0.1%, 0.0625W, 0603, Reel; Resistance Bourns
84W7220
Res, Thin Film, 10R, 0.1%, 0.0625W, 0603, Reel; Resistance Bourns 84W7220
RES, THIN FILM, 10R, 0.1%, 0.0625W, 0603, REEL; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Qualification:- RoHS Compliant: Yes

RES, THIN FILM, 10R, 0.1%, 0.0625W, 0603, REEL; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 6934482 6934482P 1326137-CRT0603-BY-10R0ELF 52-CRT0603-BY-10R0ELF CRT0603-BY-10R0ELFTR-ND CRT0603-BY-10R0ELF 61T4577 84W7220
Product Name Surface Mount Resistors Surface Mount Resistors Resistors - Chip Resistor - Surface Mount SMD 10 OHM 10W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Crt Series, 10 Ohm, 62.5 Mw, 0.1%, 50 V Rohs Compliant Bourns Res, Thin Film, 10R, 0.1%, 0.0625W, 0603, Reel; Resistance Bourns
Technology / Construction Thin film Thin Film (Chip); Thin Film MetalFilm; Thin Film (Chip) Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603 (1608 Metric) 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176759-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2000 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details