Bourns, Inc. Chip Resistor - Surface Mount CRT0603-BY-1002ELF

Description
10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Current Sense Thin Film
Request a Quote Datasheet
Description
10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Current Sense Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRT0603-BY-1002ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRT0603-BY-1002ELFCT-ND
Chip Resistor - Surface Mount CRT0603-BY-1002ELFCT-ND
10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Current Sense Thin Film

10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Current Sense Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRT0603-BY-1002ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRT0603-BY-1002ELFDKR-ND
Chip Resistor - Surface Mount CRT0603-BY-1002ELFDKR-ND
10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Current Sense Thin Film

10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Current Sense Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRT0603-BY-1002ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRT0603-BY-1002ELFTR-ND
Chip Resistor - Surface Mount CRT0603-BY-1002ELFTR-ND
10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Current Sense Thin Film

10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Current Sense Thin Film

Buy Now Datasheet
SMD 10W Resistor - 52-CRT0603-BY-1002ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-CRT0603-BY-1002ELF
SMD 10W Resistor 52-CRT0603-BY-1002ELF
RES SMD 10K OHM 0.1% 1/10W 0603 Product overview: CRT0603-BY-1002ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRT0603-BY-1002EL F can be used for catalog matching and distributor lookup.

RES SMD 10K OHM 0.1% 1/10W 0603 Product overview: CRT0603-BY-1002ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRT0603-BY-1002ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1326121-CRT0603-BY-1002ELF - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326121-CRT0603-BY-1002ELF
Resistors - Chip Resistor - Surface Mount 1326121-CRT0603-BY-1002ELF
Manufacturer: Bourns Inc. Win Source Part Number: 1326121-CRT0603-BY-1 002ELF Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Current Sense Size / Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 10 kOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: CRT0603BY1002ELF,226 6-CRT0603-BY-1002ELF ,CRT0603-BY-1002ELFC T,CRT0603-BY-1002ELF DKR,CRT0603-BY-1002E LFTR Base Product Number: CRT0603 RoHS Status: ROHS3 Compliant

Manufacturer: Bourns Inc.
Win Source Part Number: 1326121-CRT0603-BY-1002ELF
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Current Sense
Size / Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 10 kOhms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: CRT0603BY1002ELF,2266-CRT0603-BY-1002ELF,CRT0603-BY-1002ELFCT,CRT0603-BY-1002ELFDKR,CRT0603-BY-1002ELFTR
Base Product Number: CRT0603
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Surface Mount Resistors - 6934479 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6934479
Surface Mount Resistors 6934479
Bourns CRT0603-BY-1002ELF

Bourns CRT0603-BY-1002ELF

Supplier's Site
Surface Mount Resistors - 6934479P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6934479P
Surface Mount Resistors 6934479P
Bourns CRT0603-BY-1002ELF

Bourns CRT0603-BY-1002ELF

Supplier's Site
Surface Mount Resistors - 1674507 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1674507
Surface Mount Resistors 1674507
Bourns CRT0603-BY-1002ELF

Bourns CRT0603-BY-1002ELF

Supplier's Site
RESISTOR,THIN FILM, 10K OHM, 1/10W, +/-0.1% TOL, +/-25PPM, 0603 - 70154437 - Allied Electronics, Inc.
Fort Worth, TX, USA
RESISTOR,THIN FILM, 10K OHM, 1/10W, +/-0.1% TOL, +/-25PPM, 0603
70154437
RESISTOR,THIN FILM, 10K OHM, 1/10W, +/-0.1% TOL, +/-25PPM, 0603 70154437
RESISTOR,THIN FILM, 10K OHM, 1/10W, +/-0.1% TOL, +/-25PPM, 0603

RESISTOR,THIN FILM, 10K OHM, 1/10W, +/-0.1% TOL, +/-25PPM, 0603

Supplier's Site
Chip Resistor - Surface Mount - CRT0603-BY-1002ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRT0603-BY-1002ELF
Chip Resistor - Surface Mount CRT0603-BY-1002ELF
RES SMD 10K OHM 0.1% 1/10W 0603

RES SMD 10K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, Thin Film, 10K, 0.1%, 0.1W, 0603; Resistance Bourns - 99M0439 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 10K, 0.1%, 0.1W, 0603; Resistance Bourns
99M0439
Res, Thin Film, 10K, 0.1%, 0.1W, 0603; Resistance Bourns 99M0439
RES, THIN FILM, 10K, 0.1%, 0.1W, 0603; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:CRT Series RoHS Compliant: Yes

RES, THIN FILM, 10K, 0.1%, 0.1W, 0603; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:CRT Series RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Crt Series, 10 Kohm, 62.5 Mw, 0.1%, 50 V Rohs Compliant Bourns - 61T4578 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Crt Series, 10 Kohm, 62.5 Mw, 0.1%, 50 V Rohs Compliant Bourns
61T4578
Surface Mount Thin Film Resistor, Crt Series, 10 Kohm, 62.5 Mw, 0.1%, 50 V Rohs Compliant Bourns 61T4578
Surface Mount Thin Film Resistor, CRT Series, 10 kohm, 62.5 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CRT Series, 10 kohm, 62.5 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 10K, 0.1%, 0.0625W, 0603, Reel; Resistance Bourns - 84W7221 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 10K, 0.1%, 0.0625W, 0603, Reel; Resistance Bourns
84W7221
Res, Thin Film, 10K, 0.1%, 0.0625W, 0603, Reel; Resistance Bourns 84W7221
RES, THIN FILM, 10K, 0.1%, 0.0625W, 0603, REEL; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Qualification:- RoHS Compliant: Yes

RES, THIN FILM, 10K, 0.1%, 0.0625W, 0603, REEL; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number CRT0603-BY-1002ELFCT-ND 52-CRT0603-BY-1002ELF 1326121-CRT0603-BY-1002ELF 6934479 6934479P 70154437 CRT0603-BY-1002ELF 99M0439 61T4578 84W7221
Product Name Chip Resistor - Surface Mount SMD 10W Resistor Resistors - Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors RESISTOR,THIN FILM, 10K OHM, 1/10W, +/-0.1% TOL, +/-25PPM, 0603 Chip Resistor - Surface Mount Res, Thin Film, 10K, 0.1%, 0.1W, 0603; Resistance Bourns Surface Mount Thin Film Resistor, Crt Series, 10 Kohm, 62.5 Mw, 0.1%, 50 V Rohs Compliant Bourns Res, Thin Film, 10K, 0.1%, 0.0625W, 0603, Reel; Resistance Bourns
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Current Sensing; General Use General Use Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film MetalFilm; Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 (1608 Metric) Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers