Bourns, Inc. Chip Resistor - Surface Mount CRT0603-BY-1002EAS

Description
10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Current Sense Thin Film
Request a Quote Datasheet
Description
10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Current Sense Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRT0603-BY-1002EASTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRT0603-BY-1002EASTR-ND
Chip Resistor - Surface Mount CRT0603-BY-1002EASTR-ND
10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Current Sense Thin Film

10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Current Sense Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRT0603-BY-1002EASCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRT0603-BY-1002EASCT-ND
Chip Resistor - Surface Mount CRT0603-BY-1002EASCT-ND
10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Current Sense Thin Film

10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Current Sense Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRT0603-BY-1002EASDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRT0603-BY-1002EASDKR-ND
Chip Resistor - Surface Mount CRT0603-BY-1002EASDKR-ND
10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Current Sense Thin Film

10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Current Sense Thin Film

Buy Now Datasheet
Resistor, Thin Film, 10K, 0.1%, 0603; Resistance Bourns - 81Y5968 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 10K, 0.1%, 0603; Resistance Bourns
81Y5968
Resistor, Thin Film, 10K, 0.1%, 0603; Resistance Bourns 81Y5968
RESISTOR, THIN FILM, 10K, 0.1%, 0603; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:CRT Series RoHS Compliant: Yes

RESISTOR, THIN FILM, 10K, 0.1%, 0603; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:CRT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRT0603-BY-1002EASTR-ND 81Y5968
Product Name Chip Resistor - Surface Mount Resistor, Thin Film, 10K, 0.1%, 0603; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details