Bourns, Inc. Chip Resistor - Surface Mount CRT0603-BY-1001ELF

Description
1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Current Sense Thin Film
Request a Quote Datasheet
Description
1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Current Sense Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRT0603-BY-1001ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRT0603-BY-1001ELFTR-ND
Chip Resistor - Surface Mount CRT0603-BY-1001ELFTR-ND
1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Current Sense Thin Film

1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Current Sense Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRT0603-BY-1001ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRT0603-BY-1001ELFCT-ND
Chip Resistor - Surface Mount CRT0603-BY-1001ELFCT-ND
1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Current Sense Thin Film

1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Current Sense Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRT0603-BY-1001ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRT0603-BY-1001ELFDKR-ND
Chip Resistor - Surface Mount CRT0603-BY-1001ELFDKR-ND
1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Current Sense Thin Film

1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Current Sense Thin Film

Buy Now Datasheet
Res, 1K, 0.1%, 0603, Thin Film; Resistor Case Style Bourns - 67AC7590 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.1%, 0603, Thin Film; Resistor Case Style Bourns
67AC7590
Res, 1K, 0.1%, 0603, Thin Film; Resistor Case Style Bourns 67AC7590
RES, 1K, 0.1%, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1kohm; Product Range:CRT Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; TemperatureRoHS Compliant: Yes

RES, 1K, 0.1%, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1kohm; Product Range:CRT Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; TemperatureRoHS Compliant: Yes

Supplier's Site
Res, 1K, 0.1%, 0.1W, Thin Film, 0603; Resistance Bourns - 33AK7330 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.1%, 0.1W, Thin Film, 0603; Resistance Bourns
33AK7330
Res, 1K, 0.1%, 0.1W, Thin Film, 0603; Resistance Bourns 33AK7330
RES, 1K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:CRT Series RoHS Compliant: Yes

RES, 1K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:CRT Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K, 0.1%, 0.1W, Thin Film, 0603; Resistance Bourns - 14P5638 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.1%, 0.1W, Thin Film, 0603; Resistance Bourns
14P5638
Res, 1K, 0.1%, 0.1W, Thin Film, 0603; Resistance Bourns 14P5638
RES, 1K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:CRT Series RoHS Compliant: Yes

RES, 1K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:CRT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRT0603-BY-1001ELFTR-ND 67AC7590 33AK7330
Product Name Chip Resistor - Surface Mount Res, 1K, 0.1%, 0603, Thin Film; Resistor Case Style Bourns Res, 1K, 0.1%, 0.1W, Thin Film, 0603; Resistance Bourns
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Current Sensing; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details