Bourns, Inc. Chip Resistor - Surface Mount CRT0603-BY-1001EAS

Description
1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Current Sense Thin Film
Request a Quote Datasheet
Description
1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Current Sense Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRT0603-BY-1001EASCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRT0603-BY-1001EASCT-ND
Chip Resistor - Surface Mount CRT0603-BY-1001EASCT-ND
1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Current Sense Thin Film

1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Current Sense Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRT0603-BY-1001EASDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRT0603-BY-1001EASDKR-ND
Chip Resistor - Surface Mount CRT0603-BY-1001EASDKR-ND
1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Current Sense Thin Film

1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Current Sense Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRT0603-BY-1001EASTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRT0603-BY-1001EASTR-ND
Chip Resistor - Surface Mount CRT0603-BY-1001EASTR-ND
1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Current Sense Thin Film

1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Current Sense Thin Film

Buy Now Datasheet
Resistor, Thin Film, 1K, 0.1%, 0603; Resistance Bourns - 81Y5967 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 1K, 0.1%, 0603; Resistance Bourns
81Y5967
Resistor, Thin Film, 1K, 0.1%, 0603; Resistance Bourns 81Y5967
RESISTOR, THIN FILM, 1K, 0.1%, 0603; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:CRT Series RoHS Compliant: Yes

RESISTOR, THIN FILM, 1K, 0.1%, 0603; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:CRT Series RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRT0603-BY-1001EAS - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRT0603-BY-1001EAS
Resistors - Chip Resistor - Surface Mount CRT0603-BY-1001EAS
RES SMD 1K OHM 1/10W 0.1% 0603

RES SMD 1K OHM 1/10W 0.1% 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number CRT0603-BY-1001EASCT-ND 81Y5967 CRT0603-BY-1001EAS
Product Name Chip Resistor - Surface Mount Resistor, Thin Film, 1K, 0.1%, 0603; Resistance Bourns Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2573141 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 20 ohms
View Details