Bourns, Inc. Chip Resistor - Surface Mount - CRT0402-CZ-3302GLF CRT0402-CZ-3302GLF

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1000070-CRT0402-CZ-3 302GLF Packaging: Reel - TR Features: Current Sense Height - Seated (Max): 0.014" (0.35mm) Tolerance: ±0.25% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.063W, 1/16W Resistance (Ohms): 33k Composition: Thin Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0402 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1000070-CRT0402-CZ-3 302GLF Packaging: Reel - TR Features: Current Sense Height - Seated (Max): 0.014" (0.35mm) Tolerance: ±0.25% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.063W, 1/16W Resistance (Ohms): 33k Composition: Thin Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0402 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRT0402-CZ-3302GLF
1000070-CRT0402-CZ-3302GLF
Chip Resistor - Surface Mount - CRT0402-CZ-3302GLF 1000070-CRT0402-CZ-3302GLF
Manufacturer: Bourns Inc. Win Source Part Number: 1000070-CRT0402-CZ-3 302GLF Packaging: Reel - TR Features: Current Sense Height - Seated (Max): 0.014" (0.35mm) Tolerance: ±0.25% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.063W, 1/16W Resistance (Ohms): 33k Composition: Thin Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0402 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1000070-CRT0402-CZ-3302GLF
Packaging: Reel - TR
Features: Current Sense
Height - Seated (Max): 0.014" (0.35mm)
Tolerance: ±0.25%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.063W, 1/16W
Resistance (Ohms): 33k
Composition: Thin Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 0402
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 16W Resistor - 52-CRT0402-CZ-3302GLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16W Resistor
52-CRT0402-CZ-3302GLF
SMD 16W Resistor 52-CRT0402-CZ-3302GLF
RES SMD 33K OHM 0.25% 1/16W 0402 Product overview: CRT0402-CZ-3302GLF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRT0402-CZ-3302GL F can be used for catalog matching and distributor lookup.

RES SMD 33K OHM 0.25% 1/16W 0402 Product overview: CRT0402-CZ-3302GLF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRT0402-CZ-3302GLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRT0402-CZ-3302GLF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRT0402-CZ-3302GLF-ND
Chip Resistor - Surface Mount CRT0402-CZ-3302GLF-ND
33 kOhms ±0.25% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Current Sense Thin Film

33 kOhms ±0.25% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Current Sense Thin Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number 1000070-CRT0402-CZ-3302GLF 52-CRT0402-CZ-3302GLF CRT0402-CZ-3302GLF-ND
Product Name Chip Resistor - Surface Mount - CRT0402-CZ-3302GLF SMD 16W Resistor Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film Thin Film (Chip)
Resistance Range 33000 ohms 33000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.0630 watts 0.0630 watts 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details