Bourns, Inc. Chip Resistor - Surface Mount CRT0402-BZ-1272GAS

Description
12.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Current Sense Thin Film
Request a Quote Datasheet
Description
12.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Current Sense Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CRT0402-BZ-1272GASDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRT0402-BZ-1272GASDKR-ND
Chip Resistor - Surface Mount 118-CRT0402-BZ-1272GASDKR-ND
12.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Current Sense Thin Film

12.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Current Sense Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRT0402-BZ-1272GASTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRT0402-BZ-1272GASTR-ND
Chip Resistor - Surface Mount 118-CRT0402-BZ-1272GASTR-ND
12.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Current Sense Thin Film

12.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Current Sense Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRT0402-BZ-1272GASCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRT0402-BZ-1272GASCT-ND
Chip Resistor - Surface Mount 118-CRT0402-BZ-1272GASCT-ND
12.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Current Sense Thin Film

12.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Current Sense Thin Film

Buy Now Datasheet
Res, 12K7, 0.1%, 0402, Thin Film; Resistor Case Style Bourns - 81Y5964 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K7, 0.1%, 0402, Thin Film; Resistor Case Style Bourns
81Y5964
Res, 12K7, 0.1%, 0402, Thin Film; Resistor Case Style Bourns 81Y5964
RES, 12K7, 0.1%, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:12.7kohm; Product Range:CRT-AS Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:62.5mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 12K7, 0.1%, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:12.7kohm; Product Range:CRT-AS Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:62.5mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CRT0402-BZ-1272GASDKR-ND 81Y5964
Product Name Chip Resistor - Surface Mount Res, 12K7, 0.1%, 0402, Thin Film; Resistor Case Style Bourns
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details