Bourns, Inc. Chip Resistor - Surface Mount CRT0402-BY-4992GLF

Description
49.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Current Sense Thin Film
Request a Quote Datasheet
Description
49.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Current Sense Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CRT0402-BY-4992GLFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRT0402-BY-4992GLFTR-ND
Chip Resistor - Surface Mount 118-CRT0402-BY-4992GLFTR-ND
49.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Current Sense Thin Film

49.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Current Sense Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRT0402-BY-4992GLFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRT0402-BY-4992GLFCT-ND
Chip Resistor - Surface Mount 118-CRT0402-BY-4992GLFCT-ND
RES SMD 49.9KOHM 0.1% 1/16W 0402

RES SMD 49.9KOHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRT0402-BY-4992GLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRT0402-BY-4992GLFDKR-ND
Chip Resistor - Surface Mount 118-CRT0402-BY-4992GLFDKR-ND
RES SMD 49.9KOHM 0.1% 1/16W 0402

RES SMD 49.9KOHM 0.1% 1/16W 0402

Buy Now Datasheet
Res, Thin Film, 49K9, 0.0625W, 0402; Resistance Bourns - 81Y1018 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 49K9, 0.0625W, 0402; Resistance Bourns
81Y1018
Res, Thin Film, 49K9, 0.0625W, 0402; Resistance Bourns 81Y1018
RES, THIN FILM, 49K9, 0.0625W, 0402; Resistance:49.9kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:CRT Series RoHS Compliant: Yes

RES, THIN FILM, 49K9, 0.0625W, 0402; Resistance:49.9kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:CRT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CRT0402-BY-4992GLFTR-ND 81Y1018
Product Name Chip Resistor - Surface Mount Res, Thin Film, 49K9, 0.0625W, 0402; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details