RESTHINFILM 0402 180K 0.1% 63MW
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 118-CRT0402-BY-1803GLFTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Current Sensing; General Use |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 |
| Tolerance | 0.1000 +/- % |